A4955GESTR-T
A4955GESTR-T
Active
Description:  IC MOTOR DRIVER 5.5V-50V 20QFN
Manufacturer:  Allegro MicroSystems
History Price: $1.64000
In Stock: 5600
A4955GESTR-T vs A4975SB-T
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushed DC
-
Function
Controller - Commutation, Direction Management
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (2)
Half Bridge (2)
Interface
Parallel
Parallel
Technology
NMOS
Power MOSFET
Step Resolution
-
1, 1/2, 1/4, 1/8
Applications
General Purpose
General Purpose
Current - Output
-
1.5A
Voltage - Supply
5.5V ~ 50V
4.5V ~ 5.5V
Voltage - Load
-
5V ~ 50V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-20 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
20-WFQFN Exposed Pad
16-PowerDIP (0.300", 7.62mm)
Supplier Device Package
20-QFN-EP (4x4)
16-DIP