A4953ELJTR-T
A4953ELJTR-T
Active
Description:  IC MOTOR DRIVER 8V-40V 8SOIC
Manufacturer:  Allegro MicroSystems
History Price: $1.91000
In Stock: 43400
A4953ELJTR-T vs A4970GLBTR-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (4)
Interface
Parallel
On/Off
Technology
DMOS
DMOS
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
2A
750mA
Voltage - Supply
8V ~ 40V
4.75V ~ 5.25V
Voltage - Load
8V ~ 40V
7.45V ~ 45V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC-EP
24-SOIC