Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Allegro MicroSystems A4949GLJTR-6-T
A4949GLJTR-6-T
Active
PMIC - Motor Drivers, Controllers
Description:
IC FAN DRIVER BLDC 8SOIC
Manufacturer:
Allegro MicroSystems
Datasheet:
A4949GLJTR-6-T Datasheet
History Price: $1.15350
In Stock: 25700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A4949GLJTR-6-T vs A4982SETTR-T
Part No
A4949GLJTR-6-T
A4982SETTR-T
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Multiphase
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Fan Control
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Half Bridge (4)
Interface
PWM
Logic
Technology
Power MOSFET
DMOS
Step Resolution
-
1, 1/2, 1/4, 1/16
Applications
Fan Motor Driver
General Purpose
Current - Output
1.8A
2A
Voltage - Supply
4V ~ 18V
3V ~ 5.5V
Voltage - Load
-
8V ~ 35V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-20 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
8-SOIC-EP
32-QFN (5x5)