A4949GLJTR-6-T
A4949GLJTR-6-T
Active
Description:  IC FAN DRIVER BLDC 8SOIC
Manufacturer:  Allegro MicroSystems
History Price: $1.15350
In Stock: 25700
A4949GLJTR-6-T vs A4970SLBTR-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Multiphase
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Fan Control
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Half Bridge (4)
Interface
PWM
On/Off
Technology
Power MOSFET
DMOS
Step Resolution
-
-
Applications
Fan Motor Driver
General Purpose
Current - Output
1.8A
750mA
Voltage - Supply
4V ~ 18V
4.75V ~ 5.25V
Voltage - Load
-
7.45V ~ 45V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-20 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC-EP
24-SOIC