A4939KLPTR-T
A4939KLPTR-T
Active
Description:  IC MTR DRV MULTI 5.5-50V 28TSSOP
Manufacturer:  Allegro MicroSystems
History Price: $1.81126
In Stock: 33600
A4939KLPTR-T vs A4953ELJTR-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Multiphase
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Controller - Commutation, Direction Management
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (3)
Half Bridge (2)
Interface
Parallel
Parallel
Technology
Power MOSFET
DMOS
Step Resolution
-
-
Applications
Automotive
General Purpose
Current - Output
-
2A
Voltage - Supply
5.5V ~ 50V
8V ~ 40V
Voltage - Load
-
8V ~ 40V
Operating Temperature
-40 ℃ ~ 150 ℃ (TA)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
28-TSSOP-EP
8-SOIC-EP