A4937KLPTR-A-T
A4937KLPTR-A-T
Active
Description:  IC GATE DRVR HALF-BRIDGE 28TSSOP
Manufacturer:  Allegro MicroSystems
History Price: $2.46000
In Stock: 15200
A4937KLPTR-A-T vs A4919GETTR-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Driven Configuration
Half-Bridge
High-Side or Low-Side
Channel Type
3-Phase
3-Phase
Number of Drivers
6
6
Gate Type
N-Channel MOSFET
N-Channel MOSFET
Voltage - Supply
5.5V ~ 50V
5.5V ~ 50V
Logic Voltage - VIL, VIH
-
0.8V, 1.5V
Current - Peak Output (Source, Sink)
-
-
Input Type
Non-Inverting
TTL
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
-
35ns, 20ns
Operating Temperature
-40 ℃ ~ 175 ℃ (TJ)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
28-VFQFN Exposed Pad
Supplier Device Package
28-TSSOP-EP
28-QFN (5x5)