Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Gate Drivers
/ Allegro MicroSystems A4926KLPTR-T
A4926KLPTR-T
Active
PMIC - Gate Drivers
Description:
IC GATE DRVR HALF-BRIDGE 20TSSOP
Manufacturer:
Allegro MicroSystems
Datasheet:
A4926KLPTR-T Datasheet
History Price: $1.41750
In Stock: 40800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A4926KLPTR-T vs A4919GETTR-3-T
Part No
A4926KLPTR-T
A4919GETTR-3-T
Category
PMIC - Gate Drivers
PMIC - Gate Drivers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Driven Configuration
Half-Bridge
High-Side or Low-Side
Channel Type
Independent
3-Phase
Number of Drivers
2
6
Gate Type
N-Channel MOSFET
N-Channel MOSFET
Voltage - Supply
5.5V ~ 50V
5.5V ~ 50V
Logic Voltage - VIL, VIH
0.8V, 2V
0.8V, 1.5V
Current - Peak Output (Source, Sink)
-
-
Input Type
Non-Inverting
TTL
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
-
35ns, 20ns
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
28-VFQFN Exposed Pad
Supplier Device Package
20-TSSOP-EP
28-QFN (5x5)