Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Gate Drivers
/ Allegro MicroSystems A4919GLPTR-5-T
A4919GLPTR-5-T
Active
PMIC - Gate Drivers
Description:
IC GATE DRVR HI/LOW SIDE 28TSSOP
Manufacturer:
Allegro MicroSystems
Datasheet:
A4919GLPTR-5-T Datasheet
History Price: $3.65000
In Stock: 28600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A4919GLPTR-5-T vs A4926KLPTR-T
Part No
A4919GLPTR-5-T
A4926KLPTR-T
Category
PMIC - Gate Drivers
PMIC - Gate Drivers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Driven Configuration
High-Side or Low-Side
Half-Bridge
Channel Type
3-Phase
Independent
Number of Drivers
6
2
Gate Type
N-Channel MOSFET
N-Channel MOSFET
Voltage - Supply
5.5V ~ 50V
5.5V ~ 50V
Logic Voltage - VIL, VIH
0.8V, 2V
0.8V, 2V
Current - Peak Output (Source, Sink)
-
-
Input Type
TTL
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
35ns, 20ns
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
28-TSSOP-EP
20-TSSOP-EP