A4916KJPTR-T-1
A4916KJPTR-T-1
Active
Description:  IC MOTOR DRVR MULTIPHASE 48LQFP
Manufacturer:  Allegro MicroSystems
History Price: $3.32514
In Stock: 30500
A4916KJPTR-T-1 vs A4970GLBTR-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Multiphase
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Half Bridge (4)
Interface
SPI
On/Off
Technology
NMOS
DMOS
Step Resolution
-
-
Applications
Automotive
General Purpose
Current - Output
-
750mA
Voltage - Supply
-
4.75V ~ 5.25V
Voltage - Load
-
7.45V ~ 45V
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP Exposed Pad
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
48-LQFP-EP (7x7)
24-SOIC