Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Allegro MicroSystems A4915MLPTR-T
A4915MLPTR-T
Active
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 3V-5.5V 28TSSOP
Manufacturer:
Allegro MicroSystems
Datasheet:
A4915MLPTR-T Datasheet
History Price: $4.63000
In Stock: 37200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A4915MLPTR-T vs A4973SB-T
Part No
A4915MLPTR-T
A4973SB-T
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Controller - Commutation, Direction Management
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - High Side/Low Side (3)
Half Bridge (2)
Interface
Parallel
Parallel
Technology
Power MOSFET
Power MOSFET
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
-
1.5A
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Voltage - Load
5V ~ 50V
5V ~ 50V
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
-20 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
16-PowerDIP (0.300", 7.62mm)
Supplier Device Package
28-TSSOP-EP
16-DIP