Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Allegro MicroSystems A4913KEVSR-J-1
A4913KEVSR-J-1
Active
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER MULTIPHASE 48QFN
Manufacturer:
Allegro MicroSystems
Datasheet:
A4913KEVSR-J-1 Datasheet
History Price: $2.71593
In Stock: 12800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A4913KEVSR-J-1 vs A4982SETTR-T
Part No
A4913KEVSR-J-1
A4982SETTR-T
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Multiphase
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Half Bridge (4)
Interface
SPI
Logic
Technology
NMOS
DMOS
Step Resolution
-
1, 1/2, 1/4, 1/16
Applications
Automotive
General Purpose
Current - Output
-
2A
Voltage - Supply
-
3V ~ 5.5V
Voltage - Load
-
8V ~ 35V
Operating Temperature
-40 ℃ ~ 125 ℃
-20 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
48-QFN-EP (7x7)
32-QFN (5x5)