A4911KEVSR-J-1
A4911KEVSR-J-1
Active
Description:  IC MOTOR DRIVER MULTIPHASE 48QFN
Manufacturer:  Allegro MicroSystems
History Price: $2.76271
In Stock: 19500
A4911KEVSR-J-1 vs A4956GLPTR-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Multiphase
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (3)
Pre-Driver - Half Bridge (2)
Interface
SPI
Parallel
Technology
NMOS
NMOS
Step Resolution
-
-
Applications
Automotive
General Purpose
Current - Output
-
-
Voltage - Supply
-
5.5V ~ 50V
Voltage - Load
-
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
48-QFN-EP (7x7)
20-TSSOP-EP