Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Topology
Step-Down (Buck) (1) Synchronous or Step-Down/Step-Up (Buck/Boost) (1), Linear (LDO) (3)
Step-Down (Buck) (1), Linear (LDO) (1)
Frequency - Switching
250kHz ~ 2.4MHz
2MHz
Voltage/Current - Output 1
1.25V, 750mA
3.3V ~ 5V, 1A
Voltage/Current - Output 2
5V, 250mA
1.8V ~ 3.3V, 250mA
Voltage/Current - Output 3
3.3V, 160mA
-
Voltage - Supply
2.8V ~ 36V
6V ~ 50V
Operating Temperature
-40 ℃ ~ 135 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
38-TFSOP (0.173", 4.40mm Width) Exposed Pad
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
38-eTSSOP
16-eTSSOP-EP