A4402KLPTR-T
A4402KLPTR-T
Active
Description:  IC REG DL BUCK/LNR 2MHZ 16TSSOP
Manufacturer:  Allegro MicroSystems
History Price: $3.09000
In Stock: 31500
A4402KLPTR-T vs A4406KLPTR-T
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Topology
Step-Down (Buck) (1), Linear (LDO) (1)
Step-Down (Buck) (1), Linear (LDO) (2)
Number of Outputs
2
3
Frequency - Switching
2MHz
2.2MHz
Voltage/Current - Output 1
3.3V ~ 5V, 1A
5.45V, 2.5A
Voltage/Current - Output 2
1.8V ~ 3.3V, 250mA
5V
Voltage/Current - Output 3
-
3.3V, 500mA
w/LED Driver
No
No
w/Supervisor
No
No
w/Sequencer
No
No
Voltage - Supply
6V ~ 50V
5.5V ~ 36V
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
16-eTSSOP-EP
20-TSSOP-EP