A3989SEVTR-T
A3989SEVTR-T
Obsolete
Description:  IC MTR DRVR BIPOLAR 3-5.5V 36QFN
Manufacturer:  Allegro MicroSystems
History Price: Obsolete
In Stock: 32900
A3989SEVTR-T vs A3988SJPTR-1-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (6)
Half Bridge (8)
Interface
Parallel
Parallel
Technology
DMOS
DMOS
Step Resolution
1, 1/2, 1/4
1, 1/2, 1/4
Applications
General Purpose
General Purpose
Current - Output
1.2A, 2.4A
1.2A
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Voltage - Load
8V ~ 36V
8V ~ 36V
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-VFQFN Exposed Pad
48-LQFP Exposed Pad
Supplier Device Package
36-QFN (6x6)
48-LQFP-EP (7x7)