A3988SJPTR-1-T
A3988SJPTR-1-T
Not For New Designs
Description:  IC MTR DRV BIPOLAR 3-5.5V 48LQFP
Manufacturer:  Allegro MicroSystems
History Price: $2.85180
In Stock: 20700
A3988SJPTR-1-T vs A3977SLPTR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
Brushed DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (8)
Half Bridge (4)
Interface
Parallel
Logic
Technology
DMOS
DMOS
Step Resolution
1, 1/2, 1/4
1, 1/2, 1/4, 1/8
Applications
General Purpose
General Purpose
Current - Output
1.2A
2.5A
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Voltage - Load
8V ~ 36V
8V ~ 35V
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP Exposed Pad
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
48-LQFP-EP (7x7)
28-TSSOP-EP