Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Allegro MicroSystems A3988SEVTR-T
A3988SEVTR-T
Not For New Designs
PMIC - Motor Drivers, Controllers
Description:
IC MTR DRVR BIPOLAR 3-5.5V 36QFN
Manufacturer:
Allegro MicroSystems
Datasheet:
A3988SEVTR-T Datasheet
History Price: $4.75000
In Stock: 8500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A3988SEVTR-T vs A3985SLDTR-T
Part No
A3988SEVTR-T
A3985SLDTR-T
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (8)
Pre-Driver - Half Bridge (4)
Interface
Parallel
SPI
Technology
DMOS
Power MOSFET
Step Resolution
1, 1/2, 1/4
1, 1/2
Applications
General Purpose
General Purpose
Current - Output
1.2A
-
Voltage - Supply
3V ~ 5.5V
12V ~ 50V
Voltage - Load
8V ~ 36V
-
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-VFQFN Exposed Pad
38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package
36-QFN (6x6)
38-TSSOP