A3986SLDTR-T
A3986SLDTR-T
Obsolete
Description:  IC MTR DRV BIPOLR 3-5.5V 38TSSOP
Manufacturer:  Allegro MicroSystems
History Price: Obsolete
In Stock: 15200
A3986SLDTR-T vs A3983SLPTR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
-
-
Function
Controller - Commutation, Direction Management
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (4)
Half Bridge (4)
Interface
Logic
Logic
Technology
Power MOSFET
DMOS
Step Resolution
1, 1/2, 1/4, 1/16
1, 1/2, 1/4, 1/8
Applications
General Purpose
General Purpose
Current - Output
-
2A
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Voltage - Load
12V ~ 50V
8V ~ 35V
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
38-TFSOP (0.173", 4.40mm Width)
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
38-TSSOP
24-TSSOP-EP