Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Allegro MicroSystems A3985SLDTR-T
A3985SLDTR-T
Active
PMIC - Motor Drivers, Controllers
Description:
IC MTR DRV BIPOLR 12-50V 38TSSOP
Manufacturer:
Allegro MicroSystems
Datasheet:
A3985SLDTR-T Datasheet
History Price: $7.39000
In Stock: 34100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A3985SLDTR-T vs A3979SLPTR
Part No
A3985SLDTR-T
A3979SLPTR
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Controller - Commutation, Direction Management
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (4)
Half Bridge (4)
Interface
SPI
Logic
Technology
Power MOSFET
DMOS
Step Resolution
1, 1/2
1, 1/2, 1/4, 1/16
Applications
General Purpose
General Purpose
Current - Output
-
2.5A
Voltage - Supply
12V ~ 50V
3V ~ 5.5V
Voltage - Load
-
8V ~ 35V
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
38-TFSOP (0.173", 4.40mm Width)
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
38-TSSOP
28-TSSOP-EP