A3983SLPTR-T
A3983SLPTR-T
Active
Description:  IC MTR DRV BIPOLR 3-5.5V 24TSSOP
Manufacturer:  Allegro MicroSystems
History Price: $5.03000
In Stock: 28600
A3983SLPTR-T vs A3988SEVTR-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
-
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (8)
Interface
Logic
Parallel
Technology
DMOS
DMOS
Step Resolution
1, 1/2, 1/4, 1/8
1, 1/2, 1/4
Applications
General Purpose
General Purpose
Current - Output
2A
1.2A
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Voltage - Load
8V ~ 35V
8V ~ 36V
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
36-VFQFN Exposed Pad
Supplier Device Package
24-TSSOP-EP
36-QFN (6x6)