A3979SLP
A3979SLP
Obsolete
Description:  IC MTR DRV BIPOLR 3-5.5V 28TSSOP
Manufacturer:  Allegro MicroSystems
Datasheet:   A3979SLP Datasheet
History Price: Obsolete
In Stock: 31000
A3979SLP vs A3985SLDTR-T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (4)
Pre-Driver - Half Bridge (4)
Interface
Logic
SPI
Technology
DMOS
Power MOSFET
Step Resolution
1, 1/2, 1/4, 1/16
1, 1/2
Applications
General Purpose
General Purpose
Current - Output
2.5A
-
Voltage - Supply
3V ~ 5.5V
12V ~ 50V
Voltage - Load
8V ~ 35V
-
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP-EP
38-TSSOP