Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Allegro MicroSystems A3967SLBTR-T
A3967SLBTR-T
Active
PMIC - Motor Drivers, Controllers
Description:
IC MTR DRV BIPOLAR 3-5.5V 24SOIC
Manufacturer:
Allegro MicroSystems
Datasheet:
A3967SLBTR-T Datasheet
History Price: $3.83000
In Stock: 42500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A3967SLBTR-T vs A3984SLP
Part No
A3967SLBTR-T
A3984SLP
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
-
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (4)
Interface
Logic
Logic
Technology
Bipolar
DMOS
Step Resolution
1, 1/2, 1/4, 1/8
1, 1/2, 1/4, 1/16
Applications
General Purpose
General Purpose
Current - Output
750mA
2A
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Voltage - Load
4.75V ~ 30V
8V ~ 35V
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
-20 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
24-SOIC
24-TSSOP-EP