A3964SLBTR-T
A3964SLBTR-T
Obsolete
Description:  IC MOTOR DRIVER BIPOLAR 20SOIC
Manufacturer:  Allegro MicroSystems
History Price: Obsolete
In Stock: 31500
A3964SLBTR-T vs A3985SLDTR-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (4)
Pre-Driver - Half Bridge (4)
Interface
Parallel
SPI
Technology
Bipolar
Power MOSFET
Step Resolution
-
1, 1/2
Applications
General Purpose
General Purpose
Current - Output
800mA
-
Voltage - Supply
4.75V ~ 5.25V
12V ~ 50V
Voltage - Load
5V ~ 30V
-
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package
20-SOIC
38-TSSOP