Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Allegro MicroSystems A3959SB
A3959SB
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 4.5V-5.5V 24DIP
Manufacturer:
Allegro MicroSystems
Datasheet:
A3959SB Datasheet
History Price: Obsolete
In Stock: 46100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A3959SB vs A3985SLDTR-T
Part No
A3959SB
A3985SLDTR-T
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (2)
Pre-Driver - Half Bridge (4)
Interface
Parallel
SPI
Technology
DMOS
Power MOSFET
Step Resolution
-
1, 1/2
Applications
General Purpose
General Purpose
Current - Output
3A
-
Voltage - Supply
4.5V ~ 5.5V
12V ~ 50V
Voltage - Load
9.5V ~ 50V
-
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
24-PowerDIP (0.300", 7.62mm)
38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package
24-DIP
38-TSSOP