A3958SB-T
A3958SB-T
Obsolete
Description:  IC MOTOR DRIVER 4.5V-5.5V 24DIP
Manufacturer:  Allegro MicroSystems
Datasheet:   A3958SB-T Datasheet
History Price: Obsolete
In Stock: 40600
A3958SB-T vs A3977SEDTR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushed DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (4)
Interface
Serial
Logic
Technology
DMOS
DMOS
Step Resolution
-
1, 1/2, 1/4, 1/8
Applications
General Purpose
General Purpose
Current - Output
2A
2.5A
Voltage - Supply
4.5V ~ 5.5V
3V ~ 5.5V
Voltage - Load
20V ~ 50V
8V ~ 35V
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
-20 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
24-PowerDIP (0.300", 7.62mm)
44-LCC (J-Lead)
Supplier Device Package
24-DIP
44-PLCC (16.59x16.59)