Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Allegro MicroSystems A3953SB
A3953SB
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MTR DRVR BIPOLAR 3-5.5V 16DIP
Manufacturer:
Allegro MicroSystems
Datasheet:
A3953SB Datasheet
History Price: Obsolete
In Stock: 36300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A3953SB vs A3984SLP-T
Part No
A3953SB
A3984SLP-T
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
Brushed DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (4)
Interface
Parallel
Logic
Technology
Bipolar
DMOS
Step Resolution
-
1, 1/2, 1/4, 1/16
Applications
General Purpose
General Purpose
Current - Output
1.3A
2A
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Voltage - Load
3V ~ 50V
8V ~ 35V
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
-20 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-PowerDIP (0.300", 7.62mm)
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
16-DIP
24-TSSOP-EP