☰
A3946KLPTR
A3946KLPTR
Obsolete
Description:  IC MOTOR DRIVER 7V-60V 16TSSOP
Manufacturer:  Allegro MicroSystems
Datasheet:   A3946KLPTR Datasheet
History Price: Obsolete
In Stock: 40310
A3946KLPTR vs A3932SEQTR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Controller - Commutation, Direction Management
Controller - Commutation, Direction Management
Output Configuration
Pre-Driver - Half Bridge
Pre-Driver - Half Bridge (3)
Interface
Parallel
Parallel, PWM
Technology
Power MOSFET
Power MOSFET
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
-
-
Voltage - Supply
7V ~ 60V
18V ~ 50V
Voltage - Load
-
-
Operating Temperature
-40 ℃ ~ 135 ℃ (TA)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
32-LCC (J-Lead)
Supplier Device Package
16-eTSSOP-EP
32-PLCC (11.43x13.97)