Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Allegro MicroSystems A3936SEDTR-T
A3936SEDTR-T
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 3V-5.5V 44PLCC
Manufacturer:
Allegro MicroSystems
Datasheet:
A3936SEDTR-T Datasheet
History Price: Obsolete
In Stock: 30100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A3936SEDTR-T vs A3977SLP-T
Part No
A3936SEDTR-T
A3977SLP-T
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Half Bridge (4)
Interface
Parallel
Logic
Technology
DMOS
DMOS
Step Resolution
-
1, 1/2, 1/4, 1/8
Applications
General Purpose
General Purpose
Current - Output
3A
2.5A
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Voltage - Load
9V ~ 50V
8V ~ 35V
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
-20 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LCC (J-Lead)
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
44-PLCC (16.59x16.59)
28-TSSOP-EP