Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Allegro MicroSystems A3931KJPTR-T
A3931KJPTR-T
Active
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 5.5V-50V 48LQFP
Manufacturer:
Allegro MicroSystems
Datasheet:
A3931KJPTR-T Datasheet
History Price: $6.77000
In Stock: 8100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A3931KJPTR-T vs A3982SLB
Part No
A3931KJPTR-T
A3982SLB
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Controller - Commutation, Direction Management
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (3)
Half Bridge (4)
Interface
Parallel
Logic
Technology
Power MOSFET
DMOS
Step Resolution
-
1, 1/2
Applications
Automotive
General Purpose
Current - Output
-
2A
Voltage - Supply
5.5V ~ 50V
3V ~ 5.5V
Voltage - Load
-
8V ~ 35V
Operating Temperature
-40 ℃ ~ 150 ℃ (TA)
-20 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP Exposed Pad
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
48-LQFP-EP (7x7)
24-SOIC