A3930KJP-T
A3930KJP-T
Obsolete
Description:  IC MOTOR DRIVER 5.5V-50V 48LQFP
Manufacturer:  Allegro MicroSystems
Datasheet:   A3930KJP-T Datasheet
History Price: Obsolete
In Stock: 14800
A3930KJP-T vs A3988SJP-T
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Controller - Commutation, Direction Management
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (3)
Half Bridge (8)
Interface
Parallel
Parallel
Technology
Power MOSFET
DMOS
Step Resolution
-
1, 1/2, 1/4
Applications
Automotive
General Purpose
Current - Output
-
1.2A
Voltage - Supply
5.5V ~ 50V
3V ~ 5.5V
Voltage - Load
-
8V ~ 36V
Operating Temperature
-40 ℃ ~ 150 ℃ (TA)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP Exposed Pad
48-LQFP Exposed Pad
Supplier Device Package
48-LQFP-EP (7x7)
48-LQFP-EP (7x7)