Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Allegro MicroSystems A3930KJP-T
A3930KJP-T
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 5.5V-50V 48LQFP
Manufacturer:
Allegro MicroSystems
Datasheet:
A3930KJP-T Datasheet
History Price: Obsolete
In Stock: 14800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A3930KJP-T vs A3986SLDTR-T
Part No
A3930KJP-T
A3986SLDTR-T
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Obsolete
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Controller - Commutation, Direction Management
Controller - Commutation, Direction Management
Output Configuration
Pre-Driver - Half Bridge (3)
Pre-Driver - Half Bridge (4)
Interface
Parallel
Logic
Technology
Power MOSFET
Power MOSFET
Step Resolution
-
1, 1/2, 1/4, 1/16
Applications
Automotive
General Purpose
Current - Output
-
-
Voltage - Supply
5.5V ~ 50V
3V ~ 5.5V
Voltage - Load
-
12V ~ 50V
Operating Temperature
-40 ℃ ~ 150 ℃ (TA)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP Exposed Pad
38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package
48-LQFP-EP (7x7)
38-TSSOP