A3918SESTR-T
A3918SESTR-T
Active
Description:  IC MOTOR DRIVER 2.5V-9V 16QFN
Manufacturer:  Allegro MicroSystems
History Price: $1.61000
In Stock: 40400
A3918SESTR-T vs A3980KLPTR-T
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushed DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (4)
Interface
Parallel
Logic
Technology
DMOS
DMOS
Step Resolution
-
1, 1/2, 1/8, 1/16
Applications
General Purpose
Automotive
Current - Output
1A
1A
Voltage - Supply
2.5V ~ 9V
3V ~ 5.5V
Voltage - Load
2.5V ~ 9V
7V ~ 50V
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WFQFN Exposed Pad
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
16-QFN/MLP (3x3)
28-TSSOP-EP