Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Allegro MicroSystems A3910EEETR-T
A3910EEETR-T
Active
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 2.5V-5.5V 8DFN
Manufacturer:
Allegro MicroSystems
Datasheet:
A3910EEETR-T Datasheet
History Price: $0.68000
In Stock: 16000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A3910EEETR-T vs A3992SLPTR-T
Part No
A3910EEETR-T
A3992SLPTR-T
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushed DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (4)
Interface
Parallel
Serial
Technology
Power MOSFET
DMOS
Step Resolution
-
1 ~ 1/64
Applications
Battery Powered
General Purpose
Current - Output
500mA
1.5A
Voltage - Supply
2.5V ~ 5.5V
4.5V ~ 5.5V
Voltage - Load
2.5V ~ 5.5V
15V ~ 50V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-20 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-UFDFN Exposed Pad
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
8-DFN (2x2)
24-TSSOP-EP