A3908EEETR-T
A3908EEETR-T
Active
Description:  IC MOTOR DRIVER 3V-5.5V 8DFN
Manufacturer:  Allegro MicroSystems
History Price: $1.19000
In Stock: 34900
A3908EEETR-T vs A3984SLPTR-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushed DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (4)
Interface
Parallel
Logic
Technology
Power MOSFET
DMOS
Step Resolution
-
1, 1/2, 1/4, 1/16
Applications
General Purpose
General Purpose
Current - Output
500mA
2A
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Voltage - Load
3V ~ 5.5V
8V ~ 35V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-20 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-UFDFN Exposed Pad
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
8-DFN (2x2)
24-TSSOP-EP