A3906SESTR-T
A3906SESTR-T
Active
Description:  IC MTR DRVR BIPOLAR 2.5-9V 20QFN
Manufacturer:  Allegro MicroSystems
History Price: $1.75000
In Stock: 22700
A3906SESTR-T vs A3983SLPTR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
Brushed DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (4)
Interface
Parallel
Logic
Technology
DMOS
DMOS
Step Resolution
1, 1/2
1, 1/2, 1/4, 1/8
Applications
Battery Powered
General Purpose
Current - Output
1A
2A
Voltage - Supply
2.5V ~ 9V
3V ~ 5.5V
Voltage - Load
2.5V ~ 9V
8V ~ 35V
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
-20 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-WFQFN Exposed Pad
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
20-QFN-EP (4x4)
24-TSSOP-EP