Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Allegro MicroSystems A3904ECGTR
A3904ECGTR
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 2.4V-5.5V 6WLCSP
Manufacturer:
Allegro MicroSystems
Datasheet:
A3904ECGTR Datasheet
History Price: Obsolete
In Stock: 29400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A3904ECGTR vs A3985SLDTR-T
Part No
A3904ECGTR
A3985SLDTR-T
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Voice Coil Motor
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Commutation, Direction Management
Output Configuration
Low Side
Pre-Driver - Half Bridge (4)
Interface
I2C
SPI
Technology
Power MOSFET
Power MOSFET
Step Resolution
-
1, 1/2
Applications
Camera
General Purpose
Current - Output
127.5mA
-
Voltage - Supply
2.4V ~ 5.5V
12V ~ 50V
Voltage - Load
2.4V ~ 5.5V
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-XFBGA, WLCSP
38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package
6-WLCSP (1.1x0.70)
38-TSSOP