A3901SEJTR-T
A3901SEJTR-T
Active
Description:  IC MTR DRVR BIPLR 2.5-5.5V 10DFN
Manufacturer:  Allegro MicroSystems
History Price: $1.29000
In Stock: 17200
A3901SEJTR-T vs A3992SLPTR-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
Brushed DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (4)
Interface
Parallel
Serial
Technology
Power MOSFET
DMOS
Step Resolution
1, 1/2
1 ~ 1/64
Applications
General Purpose
General Purpose
Current - Output
400mA
1.5A
Voltage - Supply
2.5V ~ 5.5V
4.5V ~ 5.5V
Voltage - Load
2.5V ~ 5.5V
15V ~ 50V
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
-20 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-WFDFN Exposed Pad
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
10-TDFN (3x3)
24-TSSOP-EP