Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Allegro MicroSystems A2557EEB
A2557EEB
Obsolete
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR DRIVER BIPOLAR 1:1 28PLCC
Manufacturer:
Allegro MicroSystems
Datasheet:
A2557EEB Datasheet
History Price: Obsolete
In Stock: 9600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A2557EEB vs A2557EB-T
Part No
A2557EEB
A2557EB-T
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Obsolete
Switch Type
Relay, Solenoid Driver
Relay, Solenoid Driver
Number of Outputs
4
4
Ratio - Input:Output
1:1
1:1
Output Configuration
Low Side
Low Side
Output Type
Bipolar
Bipolar
Interface
On/Off
On/Off
Voltage - Load
60V (Max)
60V (Max)
Voltage - Supply (Vcc/Vdd)
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Output (Max)
300mA
300mA
Rds On (Typ)
-
-
Input Type
Non-Inverting
Non-Inverting
Features
Status Flag
Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature
Current Limiting (Fixed), Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
28-PLCC (11.51x11.51)
16-DIP
Package / Case
28-LCC (J-Lead)
16-PowerDIP (0.300", 7.62mm)