A1445EEWLT-P
A1445EEWLT-P
Obsolete
Description:  IC MOTOR DRIVER 1.8V-4.2V 6DFN
Manufacturer:  Allegro MicroSystems
History Price: Obsolete
In Stock: 49500
A1445EEWLT-P vs A1442EEWLT-P
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (2)
Interface
On/Off
On/Off
Technology
CMOS
CMOS
Step Resolution
-
-
Applications
Haptic Feedback
Haptic Feedback
Current - Output
250mA
-
Voltage - Supply
1.8V ~ 4.2V
2V ~ 4.2V
Voltage - Load
1.8V ~ 4.2V
2V ~ 4.2V
Operating Temperature
-40 ℃ ~ 165 ℃ (TJ)
-40 ℃ ~ 165 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-XFDFN Exposed Pad
6-XFDFN Exposed Pad
Supplier Device Package
6-DFN/MLP (1.5x2)
6-DFN/MLP (1.5x2)