Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Allegro MicroSystems A1444EEWLT-P
A1444EEWLT-P
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 1.8V-4.2V 6DFN
Manufacturer:
Allegro MicroSystems
Datasheet:
A1444EEWLT-P Datasheet
History Price: Obsolete
In Stock: 18400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A1444EEWLT-P vs A1445EEWLT-P
Part No
A1444EEWLT-P
A1445EEWLT-P
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (2)
Interface
On/Off
On/Off
Technology
CMOS
CMOS
Step Resolution
-
-
Applications
Haptic Feedback
Haptic Feedback
Current - Output
250mA
250mA
Voltage - Supply
1.8V ~ 4.2V
1.8V ~ 4.2V
Voltage - Load
1.8V ~ 4.2V
1.8V ~ 4.2V
Operating Temperature
-40 ℃ ~ 165 ℃ (TJ)
-40 ℃ ~ 165 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-XFDFN Exposed Pad
6-XFDFN Exposed Pad
Supplier Device Package
6-DFN/MLP (1.5x2)
6-DFN/MLP (1.5x2)