Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers, Microprocessor, FPGA Modules
/ Critical Link A10S-P9-A5E-RI-SB
A10S-P9-A5E-RI-SB
Active
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Description:
ARRIA 10 SOC MODULE, 480KLE, 6GB
Manufacturer:
Critical Link
Datasheet:
A10S-P9-A5E-RI-SB Datasheet
History Price: $2,378.60000
In Stock: 24400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A10S-P9-A5E-RI-SB vs A10S-P8-X5E-RC-SA
Part No
A10S-P9-A5E-RI-SB
A10S-P8-X5E-RC-SA
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Critical Link
Critical Link
Series
MitySOM
MitySOM
Packaging
Bag
Bulk
Status
Active
Active
Module/Board Type
MPU, FPGA Core
MPU, FPGA Core
Core Processor
ARM? Cortex?-A9
ARM? Cortex?-A9, Arria 10 SX
Co-Processor
NEON? SIMD
NEON? SIMD
Speed
1.2GHz
1.2GHz
Flash Size
-
-
RAM Size
4GB
6GB
Connector Type
Board-to-Board (BTB)
Board-to-Board (BTB)
Size / Dimension
4.000" L x 4.000" W (101.50mm x 101.50mm)
4.000" L x 4.000" W (101.50mm x 101.50mm)
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃