Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Renesas Electronics 9SQL4958BNDGI8
9SQL4958BNDGI8
Obsolete
Clock/Timing - Application Specific
Description:
IC CLOCK GENERATOR 48-VFQFPN
Manufacturer:
Renesas Electronics
Datasheet:
9SQL4958BNDGI8 Datasheet
History Price: Obsolete
In Stock: 38560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
9SQL4958BNDGI8 vs 9SQL4954BNLGI8
Part No
9SQL4958BNDGI8
9SQL4954BNLGI8
Category
Clock/Timing - Application Specific
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
-
Yes
Main Purpose
-
PCI Express (PCIe)
Input
-
Clock, Crystal
Output
-
HCSL, LVCMOS
Number of Circuits
-
1
Ratio - Input:Output
-
1:4
Differential - Input:Output
-
No/Yes
Frequency - Max
-
100MHz
Voltage - Supply
-
3.135V ~ 3.465V
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
32-VFQFN Exposed Pad
Supplier Device Package
-
32-VFQFPN (5x5)