Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Renesas Electronics 9SQL4954CNLGI8
9SQL4954CNLGI8
Obsolete
Clock/Timing - Application Specific
Description:
IC CLK GENERATOR PCIE 40VFQFPN
Manufacturer:
Renesas Electronics
Datasheet:
9SQL4954CNLGI8 Datasheet
History Price: Obsolete
In Stock: 49230
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
9SQL4954CNLGI8 vs 9SQL4958CNDGI
Part No
9SQL4954CNLGI8
9SQL4958CNDGI
Category
Clock/Timing - Application Specific
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
PCI Express (PCIe)
PCI Express (PCIe)
Input
Clock
Clock, Crystal
Output
Clock
HCSL, LVCMOS
Number of Circuits
1
1
Ratio - Input:Output
1:6
1:8
Differential - Input:Output
No/Yes
No/Yes
Frequency - Max
25MHz
100MHz
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VFQFN Exposed Pad
48-VFQFN Exposed Pad
Supplier Device Package
40-VFQFPN (5x5)
48-VFQFPN (6x6)