☰
9SQL4954CNLGI8
9SQL4954CNLGI8
Obsolete
Description:  IC CLK GENERATOR PCIE 40VFQFPN
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 49230
9SQL4954CNLGI8 vs 9SQL4952CNLGI8
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
PCI Express (PCIe)
PCI Express (PCIe)
Input
Clock
Clock
Output
Clock
Clock
Number of Circuits
1
1
Ratio - Input:Output
1:6
1:4
Differential - Input:Output
No/Yes
No/Yes
Frequency - Max
25MHz
25MHz
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
40-VFQFPN (5x5)
32-VFQFPN (5x5)