Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Renesas Electronics 9SQL4954BNLGI
9SQL4954BNLGI
Obsolete
Clock/Timing - Application Specific
Description:
IC CLOCK GENERATOR 32-VFQFPN
Manufacturer:
Renesas Electronics
Datasheet:
9SQL4954BNLGI Datasheet
History Price: Obsolete
In Stock: 9900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
9SQL4954BNLGI vs 9SQL4952ANLGI8
Part No
9SQL4954BNLGI
9SQL4952ANLGI8
Category
Clock/Timing - Application Specific
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Discontinued
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
PCI Express (PCIe)
PCI Express (PCIe)
Input
Clock, Crystal
Clock, Crystal
Output
HCSL, LVCMOS
HCSL, LVCMOS
Number of Circuits
1
1
Ratio - Input:Output
1:4
1:2
Differential - Input:Output
No/Yes
No/Yes
Frequency - Max
100MHz
100MHz
Voltage - Supply
3.135V ~ 3.465V
3.14V ~ 3.47V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
32-VFQFPN (5x5)
24-QFN (4x4)