☰
9SQL4952CNLGI8
9SQL4952CNLGI8
Obsolete
Description:  IC CLK GENERATOR PCIE 32VFQFPN
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 20570
9SQL4952CNLGI8 vs 9SQL4954CNLGI
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
PCI Express (PCIe)
PCI Express (PCIe)
Input
Clock
Clock
Output
Clock
Clock
Number of Circuits
1
1
Ratio - Input:Output
1:4
1:2
Differential - Input:Output
No/Yes
No/Yes
Frequency - Max
25MHz
25MHz
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
32-VFQFPN (5x5)
24-VFQFPN (4x4)