Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Renesas Electronics 9DB423BGLFT
9DB423BGLFT
Obsolete
Clock/Timing - Application Specific
Description:
IC PC CLOCK 3.3V 28-TSSOP
Manufacturer:
Renesas Electronics
Datasheet:
9DB423BGLFT Datasheet
History Price: Obsolete
In Stock: 46220
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
9DB423BGLFT vs 9DB403DGLFT
Part No
9DB423BGLFT
9DB403DGLFT
Category
Clock/Timing - Application Specific
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Intel QPI, PCI Express (PCIe)
PCI Express (PCIe)
Input
Clock
HCSL
Output
HCSL, LVDS
HCSL, LVDS
Number of Circuits
1
1
Ratio - Input:Output
1:4
1:4
Differential - Input:Output
Yes/Yes
Yes/Yes
Frequency - Max
400MHz
400MHz
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
28-TSSOP