Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Renesas Electronics 9DB403DFILF
9DB403DFILF
Active
Clock/Timing - Application Specific
Description:
IC BUFFER 4OUTPUT DIFF 28-SSOP
Manufacturer:
Renesas Electronics
Datasheet:
9DB403DFILF Datasheet
History Price: $3.74128
In Stock: 12805
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
9DB403DFILF vs 9DBV0831AKILF
Part No
9DB403DFILF
9DBV0831AKILF
Category
Clock/Timing - Application Specific
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tube
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
PCI Express (PCIe)
Ethernet, PCI Express (PCIe)
Input
HCSL
HCSL
Output
HCSL, LVDS
HCSL
Number of Circuits
1
1
Ratio - Input:Output
1:4
1:8
Differential - Input:Output
Yes/Yes
Yes/Yes
Frequency - Max
400MHz
137.5MHz
Voltage - Supply
3.135V ~ 3.465V
1.7V ~ 1.9V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
48-VFQFN Exposed Pad
Supplier Device Package
28-SSOP
48-QFN (6x6)