☰
9DB401BFLFT
9DB401BFLFT
Obsolete
Description:  IC BUFFER 4OUTPUT DIFF 28-SSOP
Manufacturer:  Renesas Electronics
Datasheet:   9DB401BFLFT Datasheet
History Price: Obsolete
In Stock: 5760
9DB401BFLFT vs 9DBV0731AKILF
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
PCI Express (PCIe)
Ethernet, PCI Express (PCIe)
Input
HCSL
HCSL
Output
HCSL, LVDS
LP-HCSL
Number of Circuits
1
1
Ratio - Input:Output
1:4
1:7
Differential - Input:Output
Yes/Yes
Yes/Yes
Frequency - Max
333.33MHz
200MHz
Voltage - Supply
3.135V ~ 3.465V
1.7V ~ 1.9V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
40-VFQFN Exposed Pad
Supplier Device Package
28-SSOP
40-VFQFPN (5x5)