Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Infineon Technologies 98-1057C
98-1057C
Obsolete
PMIC - Power Distribution Switches, Load Drivers
Description:
IC DRIVER
Manufacturer:
Infineon Technologies
Datasheet:
98-1057C Datasheet
History Price: Obsolete
In Stock: 35200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
98-1057C vs 98-0282
Part No
98-1057C
98-0282
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Switch Type
-
General Purpose
Number of Outputs
-
1
Ratio - Input:Output
-
1:1
Output Configuration
-
Low Side
Output Type
-
N-Channel
Interface
-
On/Off
Voltage - Load
-
35V (Max)
Voltage - Supply (Vcc/Vdd)
-
Not Required
Current - Output (Max)
-
1.4A
Rds On (Typ)
-
130mOhm
Input Type
-
Non-Inverting
Features
-
-
Fault Protection
-
Current Limiting (Fixed), Over Temperature
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Supplier Device Package
-
SOT-223
Package / Case
-
TO-261-4, TO-261AA